AM29C828/B3A
AM29C828/B3A
Active
Description:  IC BUFFER INVERT 5.5V 28CLCC
Manufacturer:  Advanced Micro Devices
History Price: $27.33000
In Stock: 26000
AM29C828/B3A vs AM29828PC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
10
10
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
-
-
Current - Output High, Low
15mA, 24mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-CLCC
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-CLCC (11.43x11.43)
24-PDIP