AM29C833/BLA
AM29C833/BLA
Active
Description:  IC TXRX NON-INVERT 5.5V 24CDIP
Manufacturer:  Advanced Micro Devices
History Price: $28.51000
In Stock: 25200
AM29C833/BLA vs AM29C863APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
9
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
Open Drain
-
Current - Output High, Low
15mA, 24mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
24-PDIP