Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
8
10
Input Type
-
Schmitt Trigger
Current - Output High, Low
15mA, 24mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
24-CDIP