Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Micro Devices AM686/BIC
AM686/BIC
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR TO100-10
Manufacturer:
Advanced Micro Devices
Datasheet:
AM686/BIC Datasheet
History Price: $29.75000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM686/BIC vs AM686CN-1
Part No
AM686/BIC
AM686CN-1
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
TTL
TTL
Voltage - Supply, Single/Dual (?
-5.4V ~ -6.6V, 4.5V ~ 5.5V
-5.7V ~ -6.3V, 4.75V ~ 5.25V
Voltage - Input Offset (Max)
10mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
13μA
13μA
Current - Output (Typ)
-
-
Current - Quiescent (Max)
42mA
42mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
15ns
15ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
TO-100-10 Metal Can
8-DIP
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-100-10
8-PDIP