AM686CN-1
AM686CN-1
Active
Description:  IC COMPARATOR 1 GEN PUR 8DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM686CN-1 Datasheet
History Price: Active
In Stock: 45200
AM686CN-1 vs AM686/BEA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
TTL
TTL
Voltage - Supply, Single/Dual (?
-5.7V ~ -6.3V, 4.75V ~ 5.25V
-5.4V ~ -6.6V, 4.5V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
13μA
13μA
Current - Output (Typ)
-
-
Current - Quiescent (Max)
42mA
42mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
15ns
15ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP
16-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
16-CDIP