Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Rochester Electronics AM7200-25JC
AM7200-25JC
Active
Logic - FIFOs Memory
Description:
FIFO, 256X9, 25NS, ASYNCHRONOUS,
Manufacturer:
Rochester Electronics
Datasheet:
AM7200-25JC Datasheet
History Price: $46.70000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM7200-25JC vs AM7201-35PC
Part No
AM7200-25JC
AM7201-35PC
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
-
512 x 9
Function
-
Asynchronous
Data Rate
-
22.2MHz
Access Time
-
35ns
Voltage - Supply
-
4.5 V ~ 5.5 V
Current - Supply (Max)
-
60mA
Bus Directional
-
Uni-Directional
Expansion Type
-
Depth, Width
Programmable Flags Support
-
No
Retransmit Capability
-
Yes
FWFT Support
-
No
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Package / Case
-
28-DIP (0.600", 15.24mm)
Supplier Device Package
-
28-PDIP