AM7200-50JC
AM7200-50JC
Active
Description:  FIFO, 256X9, 50NS, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
Datasheet:   AM7200-50JC Datasheet
History Price: Active
In Stock: 4000
AM7200-50JC vs AM7201-35JCTR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
256 x 9
512 x 9
Function
Asynchronous
Asynchronous
Data Rate
15.3MHz
-
Access Time
50ns
35ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
60mA
60mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (13.97x11.43)
32-PLCC (13.97x11.43)