AM7201-35JCTR
AM7201-35JCTR
Active
Description:  FIFO, 512X9, 35NS, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
History Price: $5.02000
In Stock: 36000
AM7201-35JCTR vs AM7203A-25PC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
512 x 9
18K (2K x 9)
Function
Asynchronous
Asynchronous
Data Rate
-
28.5MHz
Access Time
35ns
25ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
60mA
70mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
32-PLCC (13.97x11.43)
28-PDIP