AM7202A-50RC
AM7202A-50RC
Active
Description:  FIFO, 1KX9, 50NS, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
History Price: Active
In Stock: 17200
AM7202A-50RC vs AM7201-25JCTR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
1K x 9
512 x 9
Function
Asynchronous
Asynchronous
Data Rate
15.3MHz
-
Access Time
50ns
25ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
60mA
70mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.300", 7.62mm)
32-LCC (J-Lead)
Supplier Device Package
28-PDIP
32-PLCC (13.97x11.43)