Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM7969-175DC
AM7969-175DC
Active
Interface - Drivers, Receivers, Transceivers
Description:
AM7969 - TAXICHIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM7969-175DC Datasheet
History Price: $50.60000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM7969-175DC vs AM79865JC
Part No
AM7969-175DC
AM79865JC
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Driver
Protocol
-
-
Number of Drivers/Receivers
0/1
1/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
100Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-CDIP
20-LCC (J-Lead)
Supplier Device Package
28-CDIP
20-PLCC (9x9)