Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM79865JC
AM79865JC
Active
Interface - Drivers, Receivers, Transceivers
Description:
PHYSICAL DATA TRANSMITTER
Manufacturer:
Advanced Micro Devices
Datasheet:
AM79865JC Datasheet
History Price: $15.86000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM79865JC vs AM79C100JC
Part No
AM79865JC
AM79C100JC
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Transceiver
Protocol
-
Ethernet
Number of Drivers/Receivers
1/0
2/1
Duplex
-
Full
Receiver Hysteresis
-
150 mV
Data Rate
100Mbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
28-PLCC (11.51x11.51)