Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM9016FPC
AM9016FPC
Active
Memory
Description:
IC RAM 16KBIT PARALLEL 16DIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM9016FPC Datasheet
History Price: Active
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AM9016FPC vs AM93422DMB
Part No
AM9016FPC
AM93422DMB
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
RAM
RAM
Technology
RAM
RAM
Memory Size
16Kbit
1Kbit
Memory Organization
16K x 1
256 x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
150 ns
60 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP
22-CDIP
Supplier Device Package
16-PDIP
22-CDIP