AM9016FPC
AM9016FPC
Active
Description:  IC RAM 16KBIT PARALLEL 16DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM9016FPC Datasheet
History Price: Active
In Stock: 400
AM9016FPC vs AM93L422/BUA
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
RAM
RAM
Technology
RAM
RAM
Memory Size
16Kbit
1Kbit
Memory Organization
16K x 1
256 x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
150 ns
75 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP
28-CLCC
Supplier Device Package
16-PDIP
28-CLCC