AS1100WL-T
AS1100WL-T
Obsolete
Description:  IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1100WL-T Datasheet
History Price: Obsolete
In Stock: 5200
AS1100WL-T vs AS1105WL
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
7 Segment + DP
Interface
Serial
Serial
Digits or Characters
8 Digits
4 Digits
Current - Supply
330 mA
330 mA
Voltage - Supply
4V ~ 5.5V
4V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
20-SOIC