Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1102-T
AS1102-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 40MA SC70-6
Manufacturer:
ams OSRAM
Datasheet:
AS1102-T Datasheet
History Price: Obsolete
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1102-T vs AS1114-BSOU
Part No
AS1102-T
AS1114-BSOU
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
-
Topology
-
-
Internal Switch(s)
Yes
-
Number of Outputs
3
-
Voltage - Supply (Min)
2.2V
-
Voltage - Supply (Max)
3.6V
-
Voltage - Output
0.15V ~ 3.6V
-
Current - Output / Channel
40mA
-
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
6-TSSOP, SC-88, SOT-363
-
Supplier Device Package
SC-70-6
-