AS1102-T
AS1102-T
Obsolete
Description:  IC LED DRVR LIN PWM 40MA SC70-6
Manufacturer:  ams OSRAM
Datasheet:   AS1102-T Datasheet
History Price: Obsolete
In Stock: 31200
AS1102-T vs AS1122B-BQFM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
3
12
Voltage - Supply (Min)
2.2V
2.7V
Voltage - Supply (Max)
3.6V
3.6V
Voltage - Output
0.15V ~ 3.6V
30V
Current - Output / Channel
40mA
40mA
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
24-VFQFN Exposed Pad
Supplier Device Package
SC-70-6
24-QFN (4x4)