AS1102-T
AS1102-T
Obsolete
Description:  IC LED DRVR LIN PWM 40MA SC70-6
Manufacturer:  ams OSRAM
Datasheet:   AS1102-T Datasheet
History Price: Obsolete
In Stock: 31200
AS1102-T vs AS1390A-BQFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Controller
Topology
-
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
3
1
Voltage - Supply (Min)
2.2V
10V
Voltage - Supply (Max)
3.6V
30V
Voltage - Output
0.15V ~ 3.6V
-
Current - Output / Channel
40mA
-
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
20-VFQFN Exposed Pad
Supplier Device Package
SC-70-6
20-QFN (4x4)