Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1104-T
AS1104-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 40MA 8MSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1104-T Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1104-T vs AS1103-T
Part No
AS1104-T
AS1103-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
4
4
Voltage - Supply (Min)
2.2V
2.2V
Voltage - Supply (Max)
3.6V
3.6V
Voltage - Output
0.15V ~ 3.6V
0.15V ~ 3.6V
Current - Output / Channel
40mA
40mA
Frequency
-
-
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
8-MSOP
SC-70-6