AS1104
AS1104
Obsolete
Description:  IC LED DRVR LIN PWM 40MA 8MSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1104 Datasheet
History Price: Obsolete
In Stock: 30400
AS1104 vs AS1114-BSOU
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
-
Topology
-
-
Internal Switch(s)
Yes
-
Number of Outputs
4
-
Voltage - Supply (Min)
2.2V
-
Voltage - Supply (Max)
3.6V
-
Voltage - Output
0.15V ~ 3.6V
-
Current - Output / Channel
40mA
-
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
8-MSOP
-