AS1106PL
AS1106PL
Obsolete
Description:  IC DRVR 7 SEGMENT 8 DIGIT 24DIP
Manufacturer:  ams OSRAM
Datasheet:   AS1106PL Datasheet
History Price: Obsolete
In Stock: 20000
AS1106PL vs AS1108PL
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
7 Segment + DP
Interface
Serial
4-Wire Serial, Microwire, QSPI, SPI
Digits or Characters
8 Digits
4 Digits
Current - Supply
330 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-DIP