AS1106WE
AS1106WE
Obsolete
Description:  IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1106WE Datasheet
History Price: Obsolete
In Stock: 2800
AS1106WE vs AS1100WE
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
7 Segment + DP
Interface
Serial
Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
330 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
24-SOIC