AS1108PL
AS1108PL
Obsolete
Description:  IC DRVR 7 SEGMENT 4 DIGIT 20DIP
Manufacturer:  ams OSRAM
Datasheet:   AS1108PL Datasheet
History Price: Obsolete
In Stock: 16000
AS1108PL vs AS1116-BSST
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
8 x (7 Segment), 64 LED
Interface
4-Wire Serial, Microwire, QSPI, SPI
SPI
Digits or Characters
4 Digits
8 Digits
Current - Supply
330 mA
335 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-DIP
24-QSOP