AS1109-BSOU
AS1109-BSOU
Obsolete
Description:  IC LED DRVR LINEAR 100MA 16SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BSOU Datasheet
History Price: Obsolete
In Stock: 12400
AS1109-BSOU vs AS1101-T
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
8
2
Voltage - Supply (Min)
3.15V
2.2V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
0.15V ~ 3.6V
Current - Output / Channel
100mA
80mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-SOIC
SC-70-6