AS1109-BSOU
AS1109-BSOU
Obsolete
Description:  IC LED DRVR LINEAR 100MA 16SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BSOU Datasheet
History Price: Obsolete
In Stock: 12400
AS1109-BSOU vs AS1109-BSSU
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
8
Voltage - Supply (Min)
3.15V
3.15V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
15V
15V
Current - Output / Channel
100mA
100mA
Frequency
50MHz
50MHz
Dimming
-
-
Applications
Signage
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP