AS1109-BSST
AS1109-BSST
Active
Description:  IC LED DRVR LINEAR 100MA 16QSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BSST Datasheet
History Price: $1.03500
In Stock: 28800
AS1109-BSST vs AS1122B-BQFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
8
12
Voltage - Supply (Min)
3.15V
2.7V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
30V
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
24-QFN (4x4)