AS1109-BSSU
AS1109-BSSU
Active
Description:  IC LED DRVR LINEAR 100MA 16QSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1109-BSSU Datasheet
History Price: Active
In Stock: 45200
AS1109-BSSU vs AS1114-BSOT
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Type
Linear
-
Topology
Shift Register
-
Internal Switch(s)
Yes
-
Number of Outputs
8
-
Voltage - Supply (Min)
3.15V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
15V
-
Current - Output / Channel
100mA
-
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-