AS1110-BQFR
AS1110-BQFR
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 28QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1110-BQFR Datasheet
History Price: Obsolete
In Stock: 28000
AS1110-BQFR vs AS1114-BSOU
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
-
Topology
Shift Register
-
Internal Switch(s)
Yes
-
Number of Outputs
16
-
Voltage - Supply (Min)
3V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
15V
-
Current - Output / Channel
100mA
-
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
28-WFQFN Exposed Pad
-
Supplier Device Package
28-QFN (5x5)
-