AS1110-BSST
AS1110-BSST
Obsolete
Description:  IC LED DRVR LINEAR 100MA 24SSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1110-BSST Datasheet
History Price: Obsolete
In Stock: 10800
AS1110-BSST vs AS1123-BQFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
15V
0V ~ 5.5V
Current - Output / Channel
100mA
40mA
Frequency
50MHz
30MHz
Dimming
-
-
Applications
Signage
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-UFQFN Exposed Pad
Supplier Device Package
24-SSOP
24-TQFN (4x4)