AS1110A-BSST
AS1110A-BSST
Obsolete
Description:  IC LED DRVR LINEAR 100MA 24SSOP
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 43600
AS1110A-BSST vs AS1121-BQFT
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3.1V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
1.5V ~ 30V
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
24-SSOP
32-TQFN (5x5)