Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1111-BSOU
AS1111-BSOU
Obsolete
PMIC - LED Drivers
Description:
AS1360-33-S SW
Manufacturer:
ams OSRAM
Datasheet:
AS1111-BSOU Datasheet
History Price: Obsolete
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1111-BSOU vs AS1122-BQFM
Part No
AS1111-BSOU
AS1122-BQFM
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
2
12
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
5V
3.6V
Voltage - Output
0.15V ~ 3.6V
30V
Current - Output / Channel
-
40mA
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight, Lighting
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
24-TQFN Exposed Pad
Supplier Device Package
6-WLCSP (1.17x0.77)
24-QFN (4x4)