AS1111B-BWLT
AS1111B-BWLT
Obsolete
Description:  IC LED DRVR LIN PWM 40MA 6WLCSP
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 9200
AS1111B-BWLT vs AS1121-BQFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
3
16
Voltage - Supply (Min)
0.15V
3.1V
Voltage - Supply (Max)
3.6V
3.6V
Voltage - Output
-
1.5V ~ 30V
Current - Output / Channel
40mA
40mA
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight, Lighting
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
32-VFQFN Exposed Pad
Supplier Device Package
6-WLCSP (1.17x0.77)
32-TQFN (5x5)