AS1111C-BDFT
AS1111C-BDFT
Obsolete
Description:  IC LED DRVR LIN PWM 40MA 8MLPD
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 25600
AS1111C-BDFT vs AS1111B-BWLT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
4
3
Voltage - Supply (Min)
0.15V
0.15V
Voltage - Supply (Max)
3.6V
3.6V
Voltage - Output
-
-
Current - Output / Channel
40mA
40mA
Frequency
-
-
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight, Lighting
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
6-UFBGA, WLCSP
Supplier Device Package
8-MLPD (2x2)
6-WLCSP (1.17x0.77)