Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1113-BQFT
AS1113-BQFT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 50MA 28QFN
Manufacturer:
ams OSRAM
Datasheet:
AS1113-BQFT Datasheet
History Price: Obsolete
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1113-BQFT vs AS1102-T
Part No
AS1113-BQFT
AS1102-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
3
Voltage - Supply (Min)
3V
2.2V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
0.15V ~ 3.6V
Current - Output / Channel
50mA
40mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
28-QFN (5x5)
SC-70-6