AS1113-BSST
AS1113-BSST
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 24SSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1113-BSST Datasheet
History Price: Obsolete
In Stock: 24000
AS1113-BSST vs AS1101-T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
2
Voltage - Supply (Min)
3V
2.2V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
0.15V ~ 3.6V
Current - Output / Channel
50mA
80mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
24-SSOP
SC-70-6