AS1113-BSSU
AS1113-BSSU
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 24SSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1113-BSSU Datasheet
History Price: Obsolete
In Stock: 40400
AS1113-BSSU vs AS1104-T
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
4
Voltage - Supply (Min)
3V
2.2V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
0.15V ~ 3.6V
Current - Output / Channel
50mA
40mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-SSOP
8-MSOP