Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1113-BSSU
AS1113-BSSU
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 50MA 24SSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1113-BSSU Datasheet
History Price: Obsolete
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1113-BSSU vs AS1114-BSOT
Part No
AS1113-BSSU
AS1114-BSOT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Type
Linear
-
Topology
Shift Register
-
Internal Switch(s)
Yes
-
Number of Outputs
16
-
Voltage - Supply (Min)
3V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
15V
-
Current - Output / Channel
50mA
-
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
24-SSOP
-