Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1114-BSOU
AS1114-BSOU
Obsolete
PMIC - LED Drivers
Description:
AS1377-BWLT-1830 WLP LF T&R
Manufacturer:
ams OSRAM
Datasheet:
AS1114-BSOU Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1114-BSOU vs AS1113-BQFT
Part No
AS1114-BSOU
AS1113-BQFT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Linear
Topology
-
Shift Register
Internal Switch(s)
-
Yes
Number of Outputs
-
16
Voltage - Supply (Min)
-
3V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
15V
Current - Output / Channel
-
50mA
Frequency
-
50MHz
Dimming
-
-
Applications
-
Signage
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-WFQFN Exposed Pad
Supplier Device Package
-
28-QFN (5x5)