Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1116-BQFT
AS1116-BQFT
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 64 LED 7SEG 8 DGT 24TQFN
Manufacturer:
ams OSRAM
Datasheet:
AS1116-BQFT Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1116-BQFT vs AS1105WL
Part No
AS1116-BQFT
AS1105WL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
8 x (7 Segment), 64 LED
7 Segment + DP
Interface
SPI
Serial
Digits or Characters
8 Digits
4 Digits
Current - Supply
335 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-UFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TQFN (4x4)
20-SOIC