Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1120-T
AS1120-T
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 46 SEGMENT 64LQFP
Manufacturer:
ams OSRAM
Datasheet:
AS1120-T Datasheet
History Price: Obsolete
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1120-T vs AS1100PE
Part No
AS1120-T
AS1100PE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
46 Segment
7 Segment + DP
Interface
Parallel/Serial
Serial
Digits or Characters
-
8 Digits
Current - Supply
5 μA
330 mA
Voltage - Supply
3V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
64-LQFP
24-DIP (0.300", 7.62mm)
Supplier Device Package
64-LQFP (14x14)
24-PDIP