AS1121-BQFT
AS1121-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 32TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS1121-BQFT Datasheet
History Price: Obsolete
In Stock: 39600
AS1121-BQFT vs AS1103-T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
4
Voltage - Supply (Min)
3.1V
2.2V
Voltage - Supply (Max)
3.6V
3.6V
Voltage - Output
1.5V ~ 30V
0.15V ~ 3.6V
Current - Output / Channel
40mA
40mA
Frequency
-
-
Dimming
-
Analog, PWM
Applications
Backlight, Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
32-TQFN (5x5)
SC-70-6