AS1122B-BQFM
AS1122B-BQFM
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 38800
AS1122B-BQFM vs AS1111-BSOU
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
12
2
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
3.6V
5V
Voltage - Output
30V
0.15V ~ 3.6V
Current - Output / Channel
40mA
-
Frequency
-
-
Dimming
-
Analog, PWM
Applications
Backlight, Signage
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
6-UFBGA, WLCSP
Supplier Device Package
24-QFN (4x4)
6-WLCSP (1.17x0.77)