Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1123-BQFT
AS1123-BQFT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 40MA 24TQFN
Manufacturer:
ams OSRAM
Datasheet:
AS1123-BQFT Datasheet
History Price: Obsolete
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1123-BQFT vs AS1109-BSOU
Part No
AS1123-BQFT
AS1109-BSOU
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
8
Voltage - Supply (Min)
3V
3.15V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
0V ~ 5.5V
15V
Current - Output / Channel
40mA
100mA
Frequency
30MHz
50MHz
Dimming
-
-
Applications
Signage
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-UFQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TQFN (4x4)
16-SOIC