AS1123-BQFT
AS1123-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS1123-BQFT Datasheet
History Price: Obsolete
In Stock: 21600
AS1123-BQFT vs AS1114-BSOT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Type
Linear
-
Topology
Shift Register
-
Internal Switch(s)
Yes
-
Number of Outputs
16
-
Voltage - Supply (Min)
3V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
0V ~ 5.5V
-
Current - Output / Channel
40mA
-
Frequency
30MHz
-
Dimming
-
-
Applications
Signage
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-UFQFN Exposed Pad
-
Supplier Device Package
24-TQFN (4x4)
-