AS1123-BQFT
AS1123-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS1123-BQFT Datasheet
History Price: Obsolete
In Stock: 21600
AS1123-BQFT vs AS1121B-BQFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3.1V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
0V ~ 5.5V
1.5V ~ 30V
Current - Output / Channel
40mA
40mA
Frequency
30MHz
-
Dimming
-
-
Applications
Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-UFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-TQFN (4x4)
32-TQFN (5x5)