AS1130-BTST
AS1130-BTST
Active
Description:  IC DRVR DOT MATRIX 28TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1130-BTST Datasheet
History Price: $7.24000
In Stock: 44800
AS1130-BTST vs AS1106PE
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Display Type
LED
LED
Configuration
Dot Matrix
7 Segment + DP
Interface
I2C
Serial
Digits or Characters
-
8 Digits
Current - Supply
340 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP
24-PDIP