AS1130-BWLT
AS1130-BWLT
Active
Description:  IC DRVR DOT MATRIX 20WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS1130-BWLT Datasheet
History Price: $3.52500
In Stock: 11200
AS1130-BWLT vs AS1106WL
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Display Type
LED
LED
Configuration
Dot Matrix
7 Segment + DP
Interface
I2C
Serial
Digits or Characters
-
8 Digits
Current - Supply
340 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-WLCSP (2.48x2.23)
24-SOIC