Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1130-BWLT
AS1130-BWLT
Active
PMIC - Display Drivers
Description:
IC DRVR DOT MATRIX 20WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS1130-BWLT Datasheet
History Price: $3.52500
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1130-BWLT vs AS1108WL
Part No
AS1130-BWLT
AS1108WL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Display Type
LED
LED
Configuration
Dot Matrix
7 Segment + DP
Interface
I2C
4-Wire Serial, Microwire, QSPI, SPI
Digits or Characters
-
4 Digits
Current - Supply
340 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-WLCSP (2.48x2.23)
20-SOIC