Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ ams OSRAM AS1157-T
AS1157-T
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/2 8SOIC
Manufacturer:
ams OSRAM
Datasheet:
AS1157-T Datasheet
History Price: Obsolete
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1157-T vs AS1152-T
Part No
AS1157-T
AS1152-T
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Receiver
Driver
Protocol
LVDS
LVDS
Number of Drivers/Receivers
0/2
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
260Mbps (Up to)
500Mbps (Up to)
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
16-TSSOP