Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ams OSRAM AS1351
AS1351
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS PROG 200MA 12QFN
Manufacturer:
ams OSRAM
Datasheet:
AS1351 Datasheet
History Price: $2.39000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1351 vs AS1376-BTDT-AD
Part No
AS1351
AS1376-BTDT-AD
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Programmable
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
5.5V
3.6V
Voltage - Output (Min/Fixed)
1.8V
0.5V
Voltage - Output (Max)
3.3V
3.3V
Voltage Dropout (Max)
-
1.1V @ 1A
Current - Output
200mA, 200mA
1A
Current - Quiescent (Iq)
200 μA
-
Current - Supply (Max)
-
-
PSRR
70dB ~ 40dB (1KHz ~ 100kHz)
78dB ~ 54dB (100Hz ~ 5410kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFQFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
12-QFN (3x3)
8-TDFN (2x2)