AS1351
AS1351
Active
Description:  IC REG LIN POS PROG 200MA 12QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1351 Datasheet
History Price: $2.39000
In Stock: 8800
AS1351 vs AS13985F12-T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Programmable
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
1.2V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
-
-
Current - Output
200mA, 200mA
150mA
Current - Quiescent (Iq)
200 μA
130 μA
Current - Supply (Max)
-
250 μA
PSRR
70dB ~ 40dB (1KHz ~ 100kHz)
60dB ~ 55dB (1kHz ~ 10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFQFN Exposed Pad
5-UFBGA, WLCSP
Supplier Device Package
12-QFN (3x3)
5-WLCSP (1.34x0.97)